Samsung logo

Samsung NZ64K7757BK/EG hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15641
Info modified on:
12 Aug 2024, 04:19:47
Short summary description Samsung NZ64K7757BK/EG hob Black Built-in Zone induction hob 4 zone(s):

Samsung NZ64K7757BK/EG, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Samsung NZ64K7757BK/EG hob Black Built-in Zone induction hob 4 zone(s):

Samsung NZ64K7757BK/EG. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 2200 W, Large cooking zone: 3300 W. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 7200 W. Width: 600 mm, Depth: 520 mm, Height: 56 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.