Samsung logo

Samsung NV75A6679RK 75 L 1600 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34348
Info modified on:
29 Nov 2024, 15:42:58
Short summary description Samsung NV75A6679RK 75 L 1600 W Black:

Samsung NV75A6679RK, Medium, Electric, 75 L, 1600 W, 75 L, 1100 W

Long summary description Samsung NV75A6679RK 75 L 1600 W Black:

Samsung NV75A6679RK. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary, Sensor. Clock type: Electronic, Timer type: Digital, Timer modes: End cooking time. Energy consumption (conventional): 1,05 kWh, Energy consumption (forced convection): 0,71 kWh, Energy efficiency scale: A+++ to D. Lamp type: Halogen, Illumination location: Side, Top, Bulb power: 25 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.