Samsung logo

Samsung NV70K2340RS/ET oven 68 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99617
Info modified on:
29 Nov 2024, 15:42:42
Short summary description Samsung NV70K2340RS/ET oven 68 L Black, Stainless steel:

Samsung NV70K2340RS/ET, Medium, Electric, 68 L, 70 L, 30 - 250 °C, 1600 W

Long summary description Samsung NV70K2340RS/ET oven 68 L Black, Stainless steel:

Samsung NV70K2340RS/ET. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 68 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital, Timer modes: End cooking time. Energy consumption (conventional): 0,99 kWh, Energy consumption (forced convection): 0,79 kWh. Illumination location: Side, Bulb power: 25 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.