Samsung logo

Samsung 9 NP905S3G AMD A6 A6-3400M Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119298
Info modified on:
23 Jan 2025, 18:41:32
Short summary description Samsung 9 NP905S3G AMD A6 A6-3400M Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 White:

Samsung 9 NP905S3G, AMD A6, 1,4 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description Samsung 9 NP905S3G AMD A6 A6-3400M Laptop 33,8 cm (13.3") 4 GB DDR3-SDRAM 256 GB SSD Windows 8.1 White:

Samsung 9 NP905S3G. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-3400M, Processor frequency: 1,4 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon HD 6520G. Operating system installed: Windows 8.1. Product colour: White. Weight: 1,44 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.