Samsung logo

Samsung 9 NP900X5T-K02US ultrabook Intel® Core™ i7 i7-8550U 38,1 cm (15") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62507
Info modified on:
23 Jan 2025, 19:21:32
Short summary description Samsung 9 NP900X5T-K02US ultrabook Intel® Core™ i7 i7-8550U 38,1 cm (15") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Samsung 9 NP900X5T-K02US, Intel® Core™ i7, 1,8 GHz, 38,1 cm (15"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Samsung 9 NP900X5T-K02US ultrabook Intel® Core™ i7 i7-8550U 38,1 cm (15") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Samsung 9 NP900X5T-K02US. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1,8 GHz. Display diagonal: 38,1 cm (15"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.