Samsung logo

Samsung ATIV NP870Z5E Intel® Core™ i7 i7-3635QM Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8870M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95263
Info modified on:
02 Feb 2025, 23:07:37
Short summary description Samsung ATIV NP870Z5E Intel® Core™ i7 i7-3635QM Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8870M Windows 8 Black:

Samsung ATIV NP870Z5E, Intel® Core™ i7, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Samsung ATIV NP870Z5E Intel® Core™ i7 i7-3635QM Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8870M Windows 8 Black:

Samsung ATIV NP870Z5E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3635QM, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.