Samsung logo

Samsung 5 500P4C-AD3BR Intel® Core™ i7 i7-3630QM 35,6 cm (14") 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113400
Info modified on:
23 Jan 2025, 18:42:34
Short summary description Samsung 5 500P4C-AD3BR Intel® Core™ i7 i7-3630QM 35,6 cm (14") 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Silver:

Samsung 5 500P4C-AD3BR, Intel® Core™ i7, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Samsung 5 500P4C-AD3BR Intel® Core™ i7 i7-3630QM 35,6 cm (14") 6 GB DDR3-SDRAM 1 TB HDD Windows 8 Silver:

Samsung 5 500P4C-AD3BR. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Silver. Weight: 2,06 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.