Samsung logo

Samsung 4 NP400B5B-HA1DE laptop Intel® Core™ i5 i5-2450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73966
Info modified on:
23 Jan 2025, 19:17:56
Short summary description Samsung 4 NP400B5B-HA1DE laptop Intel® Core™ i5 i5-2450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Samsung 4 NP400B5B-HA1DE, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description Samsung 4 NP400B5B-HA1DE laptop Intel® Core™ i5 i5-2450M 39,6 cm (15.6") HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Samsung 4 NP400B5B-HA1DE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.