Samsung logo

Samsung 3 NP370R4E Intel® Pentium® 997 Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84945
Info modified on:
01 Feb 2025, 04:45:29
Short summary description Samsung 3 NP370R4E Intel® Pentium® 997 Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver:

Samsung 3 NP370R4E, Intel® Pentium®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Samsung 3 NP370R4E Intel® Pentium® 997 Laptop 35,6 cm (14") 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Silver:

Samsung 3 NP370R4E. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 997, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Silver. Weight: 1,81 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.