Samsung 3 NP355V5C, AMD A10, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 1,02 TB, Windows 7 Home Premium
Samsung 3 NP355V5C. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-4600M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory type: DDR3-SDRAM. Total storage capacity: 1,02 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7640G. Operating system installed: Windows 7 Home Premium. Product colour: Silver