Samsung logo

Samsung 3 NP305U1A AMD E E-450 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54117
Info modified on:
28 Jan 2025, 10:55:58
Short summary description Samsung 3 NP305U1A AMD E E-450 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Grey:

Samsung 3 NP305U1A, AMD E, 1,65 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Samsung 3 NP305U1A AMD E E-450 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Grey:

Samsung 3 NP305U1A. Processor family: AMD E, Processor model: E-450, Processor frequency: 1,65 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product colour: Black, Grey. Weight: 1,21 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.