Samsung 3 NP305E7A, AMD A6, 1,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
Samsung 3 NP305E7A. Processor family: AMD A6, Processor model: A6-3420M, Processor frequency: 1,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2,65 kg