Samsung 3 NP300E7A, Intel® Pentium®, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
Samsung 3 NP300E7A. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 520MX. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver