Samsung 2 NP270E4V, Intel® Celeron®, 1,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Samsung 2 NP270E4V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 1007U, Processor frequency: 1,5 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: White