Samsung logo

Samsung R R720-Aura T3400 Serento Intel Pentium Mobile 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4330 Windows Vista Home Premium Black

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64532
Info modified on:
24 Jan 2025, 20:41:01
Short summary description Samsung R R720-Aura T3400 Serento Intel Pentium Mobile 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4330 Windows Vista Home Premium Black:

Samsung R R720-Aura T3400 Serento, Intel Pentium Mobile, 2,16 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB

Long summary description Samsung R R720-Aura T3400 Serento Intel Pentium Mobile 43,9 cm (17.3") HD+ 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4330 Windows Vista Home Premium Black:

Samsung R R720-Aura T3400 Serento. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2,16 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 2,88 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.