Samsung R NP-R520-JA04UK, Intel® Core™2 Duo, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB
Samsung R NP-R520-JA04UK. Processor family: Intel® Core™2 Duo, Processor model: T6500, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2,55 kg