Samsung logo

Samsung NC20 Netbook 30,7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15018
Info modified on:
02 Feb 2025, 23:07:25
Short summary description Samsung NC20 Netbook 30,7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

Samsung NC20, 1,3 GHz, 30,7 cm (12.1"), 1280 x 800 pixels, 1 GB, Windows XP Home Edition, Black

Long summary description Samsung NC20 Netbook 30,7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:

Samsung NC20. Product type: Netbook. Processor frequency: 1,3 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1,54 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.