Samsung N NP-N100, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB
Samsung N NP-N100. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N435, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: MeeGo. Product colour: Black. Weight: 1,03 kg