Samsung logo

Samsung NL20J7100WB warming drawer 25 L 420 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149069
Info modified on:
06 Jun 2023, 19:52:41
Short summary description Samsung NL20J7100WB warming drawer 25 L 420 W Black, Stainless steel:

Samsung NL20J7100WB, 420 W, 25 L, Indoor

Long summary description Samsung NL20J7100WB warming drawer 25 L 420 W Black, Stainless steel:

Samsung NL20J7100WB. Capacity: 25 L, Product colour: Black, Stainless steel, Suitable for: Indoor. Thermostat range: 30 - 80 °C. Power consumption (max): 420 W. Width: 540 mm, Depth: 535 mm, Height: 140 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.