Samsung NK24M1030IB/UR, 392 m³/h, Ducted, D, D, D, 71 dB
Samsung NK24M1030IB/UR. Maximum extraction power: 392 m³/h, Type of extraction: Ducted, Fluid dynamic efficiency class: D. Type: Built-under, Product colour: Black, Control type: Buttons. Grease filter type: Aluminium. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 56 kWh, Energy efficiency scale: A+++ to D, Connected load: 265 W