Samsung logo

Samsung MX-T70/ZG speaker set 1500 W DJ Black 2.1 channels Bluetooth

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90456
Info modified on:
18 Jun 2021, 17:32:44
Short summary description Samsung MX-T70/ZG speaker set 1500 W DJ Black 2.1 channels Bluetooth:

Samsung MX-T70/ZG, 2.1 channels, 1500 W, DJ, Black, 250 W, 0,5 W

Long summary description Samsung MX-T70/ZG speaker set 1500 W DJ Black 2.1 channels Bluetooth:

Samsung MX-T70/ZG. Audio output channels: 2.1 channels, RMS rated power: 1500 W, Recommended usage: DJ. Power consumption (typical): 250 W, Power consumption (standby): 0,5 W. Width: 455 mm, Depth: 463 mm, Height: 882 mm. Connectivity technology: Wireless. Package width: 540 mm, Package depth: 530 mm, Package height: 943 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.