Samsung logo

Samsung MU-PC500S 500 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
252132
Info modified on:
19 Sept 2024, 00:17:42
Short summary description Samsung MU-PC500S 500 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver:

Samsung MU-PC500S, 500 GB, USB Type-C, 3.2 Gen 2 (3.1 Gen 2), 1050 MB/s, Password protection, Silver

Long summary description Samsung MU-PC500S 500 GB USB Type-C 3.2 Gen 2 (3.1 Gen 2) Silver:

Samsung MU-PC500S. SSD capacity: 500 GB. USB connector: USB Type-C, USB version: 3.2 Gen 2 (3.1 Gen 2). Read speed: 1050 MB/s, Write speed: 1000 MB/s. Password protection. Product colour: Silver

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.