Samsung logo

Samsung MG22M8074AT/EF microwave Black, Stainless steel Combination microwave Built-in 22 L 850 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64065
Info modified on:
14 Mar 2024, 19:49:10
Short summary description Samsung MG22M8074AT/EF microwave Black, Stainless steel Combination microwave Built-in 22 L 850 W:

Samsung MG22M8074AT/EF, Built-in, Combination microwave, 22 L, 850 W, Built-in display, LED

Long summary description Samsung MG22M8074AT/EF microwave Black, Stainless steel Combination microwave Built-in 22 L 850 W:

Samsung MG22M8074AT/EF. Appliance placement: Built-in, Product type: Combination microwave, Interior capacity: 22 L, Microwave power: 850 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Black, Stainless steel

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.