Samsung logo

Samsung MB-MSAGB 16 GB MicroSDHC Class 6

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102729
Info modified on:
11 Oct 2018, 14:47:20
Short summary description Samsung MB-MSAGB 16 GB MicroSDHC Class 6:

Samsung MB-MSAGB, 16 GB, MicroSDHC, Class 6, Black

Long summary description Samsung MB-MSAGB 16 GB MicroSDHC Class 6:

Samsung MB-MSAGB. Capacity: 16 GB, Flash card type: MicroSDHC, Flash memory class: Class 6. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.