Samsung logo

Samsung PRO Plus 128 GB MicroSDXC UHS-I Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168357
Info modified on:
19 Sept 2024, 00:24:41
Short summary description Samsung PRO Plus 128 GB MicroSDXC UHS-I Class 10:

Samsung PRO Plus, 128 GB, MicroSDXC, Class 10, UHS-I, 160 MB/s, 120 MB/s

Long summary description Samsung PRO Plus 128 GB MicroSDXC UHS-I Class 10:

Samsung PRO Plus. Capacity: 128 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 160 MB/s, Write speed: 120 MB/s, UHS Speed Class: Class 3 (U3), Video Speed Class: V30. Protection features: Abrasion resistant, Magnet proof, Shock resistant, Temperature proof, Waterproof, X-ray proof, Product colour: Blue

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.