Samsung logo

Samsung EVO Plus 64 GB MicroSDXC UHS-I Class 10

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
283772
Info modified on:
18 Sept 2024, 23:23:49
Short summary description Samsung EVO Plus 64 GB MicroSDXC UHS-I Class 10:

Samsung EVO Plus, 64 GB, MicroSDXC, Class 10, UHS-I, 130 MB/s, 130 MB/s

Long summary description Samsung EVO Plus 64 GB MicroSDXC UHS-I Class 10:

Samsung EVO Plus. Capacity: 64 GB, Flash card type: MicroSDXC, Flash memory class: Class 10, Internal memory type: UHS-I, Read speed: 130 MB/s, Write speed: 130 MB/s, UHS Speed Class: Class 3 (U3), Video Speed Class: V30. Product colour: White

Reasons to buy
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.