Samsung logo

Samsung M471A5143EB1-CRC memory module 4 GB 1 x 4 GB DDR4 2400 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81406
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung M471A5143EB1-CRC memory module 4 GB 1 x 4 GB DDR4 2400 MHz:

Samsung M471A5143EB1-CRC, 4 GB, 1 x 4 GB, DDR4, 2400 MHz, 260-pin SO-DIMM

Long summary description Samsung M471A5143EB1-CRC memory module 4 GB 1 x 4 GB DDR4 2400 MHz:

Samsung M471A5143EB1-CRC. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 260-pin SO-DIMM, CAS latency: 17

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.