Samsung logo

Samsung 2GB DDR2-800 memory module 1 x 2 GB 800 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191236
Info modified on:
24 Feb 2023, 14:09:37
Short summary description Samsung 2GB DDR2-800 memory module 1 x 2 GB 800 MHz:

Samsung 2GB DDR2-800, 2 GB, 1 x 2 GB, DDR2, 800 MHz

Long summary description Samsung 2GB DDR2-800 memory module 1 x 2 GB 800 MHz:

Samsung 2GB DDR2-800. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, CAS latency: 6

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.