Samsung logo

Samsung M378B5173BH0-CK0 memory module 4 GB 1 x 4 GB DDR3 1600 MHz

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190631
Info modified on:
14 Mar 2024, 17:21:21
Short summary description Samsung M378B5173BH0-CK0 memory module 4 GB 1 x 4 GB DDR3 1600 MHz:

Samsung M378B5173BH0-CK0, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description Samsung M378B5173BH0-CK0 memory module 4 GB 1 x 4 GB DDR3 1600 MHz:

Samsung M378B5173BH0-CK0. Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.