Samsung M378A1K43BB2-CTD, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, 288-pin DIMM
Samsung M378A1K43BB2-CTD. Component for: PC/Server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, CAS latency: 19