Samsung logo

Samsung U28R554UQU LED display 71,1 cm (28") 3840 x 2160 pixels LCD Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95566
Info modified on:
30 Mar 2025, 13:23:13
Short summary description Samsung U28R554UQU LED display 71,1 cm (28") 3840 x 2160 pixels LCD Black, Grey:

Samsung U28R554UQU, 71,1 cm (28"), 3840 x 2160 pixels, LCD, 4 ms, Black, Grey

Long summary description Samsung U28R554UQU LED display 71,1 cm (28") 3840 x 2160 pixels LCD Black, Grey:

Samsung U28R554UQU. Display diagonal: 71,1 cm (28"), Display resolution: 3840 x 2160 pixels, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Grey

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.