Samsung LS32D700EALXZX, 81,3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black
Samsung LS32D700EALXZX. Display diagonal: 81,3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black