Samsung logo

Samsung SyncMaster 275T computer monitor 68,6 cm (27") 1920 x 1200 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75955
Info modified on:
30 Dec 2024, 17:24:06
Short summary description Samsung SyncMaster 275T computer monitor 68,6 cm (27") 1920 x 1200 pixels Black:

Samsung SyncMaster 275T, 68,6 cm (27"), 1920 x 1200 pixels, 6 ms, Black

Long summary description Samsung SyncMaster 275T computer monitor 68,6 cm (27") 1920 x 1200 pixels Black:

Samsung SyncMaster 275T. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.