Samsung logo

Samsung LS24D330HSL/ZA computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84412
Info modified on:
14 Mar 2024, 19:22:08
Short summary description Samsung LS24D330HSL/ZA computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

Samsung LS24D330HSL/ZA, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Samsung LS24D330HSL/ZA computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black:

Samsung LS24D330HSL/ZA. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.