Samsung logo

Samsung S24A312NHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120862
Info modified on:
01 Apr 2025, 16:47:13
Short summary description Samsung S24A312NHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung S24A312NHU, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, 9 ms, Black

Long summary description Samsung S24A312NHU LED display 61 cm (24") 1920 x 1080 pixels Full HD Black:

Samsung S24A312NHU. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 9 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.