Samsung logo

Samsung E2220N computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84720
Info modified on:
24 Feb 2023, 14:09:08
Short summary description Samsung E2220N computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung E2220N, 54,6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung E2220N computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Samsung E2220N. Display diagonal: 54,6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.