Samsung logo

Samsung 732NW computer monitor 43,2 cm (17") 1440 x 900 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196877
Info modified on:
22 Aug 2022, 16:26:23
Short summary description Samsung 732NW computer monitor 43,2 cm (17") 1440 x 900 pixels Black:

Samsung 732NW, 43,2 cm (17"), 1440 x 900 pixels, 8 ms, Black

Long summary description Samsung 732NW computer monitor 43,2 cm (17") 1440 x 900 pixels Black:

Samsung 732NW. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels, Response time: 8 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.