Samsung BE55T-H, Digital signage flat panel, 139,7 cm (55"), 3840 x 2160 pixels, Wi-Fi, 16/7
Samsung BE55T-H. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen. Product colour: Carbon