Samsung logo

Samsung QM50B Digital signage flat panel 127 cm (50") VA Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 6.5 24/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11661
Info modified on:
27 May 2024, 17:32:34
Short summary description Samsung QM50B Digital signage flat panel 127 cm (50") VA Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 6.5 24/7:

Samsung QM50B, Digital signage flat panel, 127 cm (50"), VA, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QM50B Digital signage flat panel 127 cm (50") VA Wi-Fi 500 cd/m² 4K Ultra HD Black Tizen 6.5 24/7:

Samsung QM50B. Product design: Digital signage flat panel. Display diagonal: 127 cm (50"), Display technology: VA, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 6.5. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.