Samsung LH49QMREBGCXZA, Digital signage flat panel, 124,5 cm (49"), LED, 3840 x 2160 pixels, Wi-Fi
Samsung LH49QMREBGCXZA. Product design: Digital signage flat panel. Display diagonal: 124,5 cm (49"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi