Samsung 460CXn-2, Digital signage flat panel, 116,8 cm (46"), 1920 x 1080 pixels
Samsung 460CXn-2. Product design: Digital signage flat panel. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating system installed: Windows XP. Product colour: Black