Samsung logo

Samsung 400MX-2 Digital signage flat panel 101,6 cm (40") 450 cd/m² WXGA Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101145
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung 400MX-2 Digital signage flat panel 101,6 cm (40") 450 cd/m² WXGA Black:

Samsung 400MX-2, Digital signage flat panel, 101,6 cm (40"), 1366 x 768 pixels

Long summary description Samsung 400MX-2 Digital signage flat panel 101,6 cm (40") 450 cd/m² WXGA Black:

Samsung 400MX-2. Product design: Digital signage flat panel. Display diagonal: 101,6 cm (40"), Display resolution: 1366 x 768 pixels, Display brightness: 450 cd/m², HD type: WXGA. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.