Samsung logo

Samsung DB32D Digital signage flat panel 81,3 cm (32") LED Wi-Fi 350 cd/m² Full HD Black Linux

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98876
Info modified on:
26 Jun 2024, 05:34:14
Short summary description Samsung DB32D Digital signage flat panel 81,3 cm (32") LED Wi-Fi 350 cd/m² Full HD Black Linux:

Samsung DB32D, Digital signage flat panel, 81,3 cm (32"), LED, 1920 x 1080 pixels, Wi-Fi

Long summary description Samsung DB32D Digital signage flat panel 81,3 cm (32") LED Wi-Fi 350 cd/m² Full HD Black Linux:

Samsung DB32D. Product design: Digital signage flat panel. Display diagonal: 81,3 cm (32"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: Linux. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.