Samsung SyncMaster 320TSn-3, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, 8 ms, Black
Samsung SyncMaster 320TSn-3. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black