Samsung logo

Samsung NC240 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105444
Info modified on:
19 Feb 2024, 19:05:09
Short summary description Samsung NC240 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Black:

Samsung NC240, 59,9 cm (23.6"), 1920 x 1080 pixels, 5 ms, Black

Long summary description Samsung NC240 computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Black:

Samsung NC240. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.