Samsung logo

Samsung F24G35TFWU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191589
Info modified on:
27 Mar 2025, 08:44:53
Short summary description Samsung F24G35TFWU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

Samsung F24G35TFWU, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Samsung F24G35TFWU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

Samsung F24G35TFWU. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.