Samsung logo

Samsung LE37C550 94 cm (37") Full HD Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103682
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE37C550 94 cm (37") Full HD Wi-Fi Black:

Samsung LE37C550, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Samsung LE37C550 94 cm (37") Full HD Wi-Fi Black:

Samsung LE37C550. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.