Samsung LE32B350, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, DVB-T, Black
Samsung LE32B350. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black