Samsung logo

Samsung LE22A650 55,9 cm (22") WSXGA+ Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78949
Info modified on:
15 Mar 2022, 13:58:32
Short summary description Samsung LE22A650 55,9 cm (22") WSXGA+ Black, Red:

Samsung LE22A650, 55,9 cm (22"), 1680 x 1050 pixels, WSXGA+, LCD, DVB-T, Black, Red

Long summary description Samsung LE22A650 55,9 cm (22") WSXGA+ Black, Red:

Samsung LE22A650. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product colour: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.