Samsung logo

Samsung CJG5F computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127200
Info modified on:
02 Apr 2025, 13:22:51
Short summary description Samsung CJG5F computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black:

Samsung CJG5F, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Samsung CJG5F computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LED Black:

Samsung CJG5F. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. VESA mounting. Product colour: Black

The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.